MODUK - DEF STAN 68-90
Iron Oxide, Special Purpose, Types 1 and 2
inactive, Most Current
| Organization: | MODUK |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This Standard specifies requirements for two types of iron oxide. Type 1 is for specific use as the filler for fully compounded chlorosulfonated polyethylene rubbers for special applications and Type 2 is for fully compounded polyurethane rubbers for special applications.
Document History
DEF STAN 68-90
January 1, 1995
Iron Oxide, Special Purpose, Types 1 and 2
This Standard specifies requirements for two types of iron oxide. Type 1 is for specific use as the filler for fully compounded chlorosulfonated polyethylene rubbers for special applications and Type...
January 1, 1984
Iron Oxide, Special Purpose
This Standard relates to a typeof iron oxide for specific use as the filler for fully compounded chlorosulphonatedpolyethylene rubbers for special applications