CEN - EN 2072

Aerospace Series- Aluminium AL-P1050A- H14-Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm

inactive
Organization: CEN
Publication Date: 1 January 1993
Status: inactive
Page Count: 7
ICS Code (Materials for aerospace construction): 49.025

Document History

October 1, 2005
Aerospace Series- Aluminium AL-P1050A- H14-Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
EN 2072
January 1, 1993
Aerospace Series- Aluminium AL-P1050A- H14-Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement