DLA - SMD-5962-89544

MICROCIRCUIT, LINEAR, LOW-POWER, HIGH PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 August 1989
Status: inactive
Page Count: 8
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 OP-97 Low-power high precision operational amplifier

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (8-lead, .370" × .185"), metal can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package

Positive supply voltage (V+) - - - - - - - - - - - - - - +20 V dc Negative supply voltage (V−) - - - - - - - - - - - - - - −20 V dc Input voltage 1/ - - - - - - - - - - - - - - - - - - - - ±20 V dc Differential input voltage 2/- - - - - - - - - - - - - - ±1 V dc Differential input current 2/- - - - - - - - - - - - - - ±10 mA Maximum power dissipation (PD) 3/- - - - - - - - - - - - 500 mW Output short-circuit duration- - - - - - - - - - - - - - Indefinite Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature range (soldering, 60 seconds) - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) Case G - - - - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - - - - 119°C/W

Ambient operating temperature range - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 24, 2018
MICROCIRCUIT, LINEAR, LOW-POWER, HIGH PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 14, 2012
MICROCIRCUIT, LINEAR, LOW-POWER, HIGH PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 20, 2005
MICROCIRCUIT, LINEAR, LOW-POWER, HIGH PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
February 23, 2001
MICROCIRCUIT, LINEAR, LOW-POWER, HIGH PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89544
August 15, 1989
MICROCIRCUIT, LINEAR, LOW-POWER, HIGH PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement