DS/EN 14437

Determination of the uplift resistance of installed clay or concrete tiles for roofing – Roof system test method

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 March 2005
Status: active
Page Count: 34
ICS Code (Roofs): 91.060.20
ICS Code (Terracotta building products): 91.100.25
ICS Code (Concrete and concrete products): 91.100.30
scope:

This document specifies a test method to establish the uplift resistance of installed clay or concrete tiles for roofing, complying with the relevant product standard, EN 490 or EN 1304, which are unfixed or mechanically fixed to the substructure. NOTE - The test method has been developed for clay or concrete tiles for roofing but may apply to other discontinuously laid small elements, such as: slates; fibre cement slates; and, stones. The test method is applicable to mechanical fixings such as clips, hooks, screws and nails. In case of mechanically fixed tiles, at least every third tile shall be fixed. The method is not applicable for fixed tiles with fixing patterns with less than every third tile fixed. The test method is not applicable to under and over tiles. Examples of these tiles are given in Annex H.

Document History

December 6, 2022
Determination of the uplift resistance of installed clay or concrete tiles for roofing – Roof system test method
This document specifies a test method to establish the uplift resistance of installed clay or concrete tiles for roofing, complying with the relevant product standard, EN 490 or EN 1304, which are...
DS/EN 14437
March 31, 2005
Determination of the uplift resistance of installed clay or concrete tiles for roofing – Roof system test method
This document specifies a test method to establish the uplift resistance of installed clay or concrete tiles for roofing, complying with the relevant product standard, EN 490 or EN 1304, which are...
Determination of the uplift resistance of installed clay or concrete tiles for roofing – Roof system test method
This document specifies a test method to establish the uplift resistance of installed clay or concrete tiles for roofing, complying with the relevant product standard, EN 490 or EN 1304, which are...
Advertisement