CEN - EN 2870
Aerospace Series - Bolts, Normal Bihexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) /315 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 1996 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
EN 2870
July 1, 1996
Aerospace Series - Bolts, Normal Bihexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) /315 Degrees C
A description is not available for this item.