DS/ETS 300771-3

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for point-to-multipoint call/bearer control; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user

active, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This third part of ETS 300 771 specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [6]) of implementations conforming to the standards for the signalling user-network layer 3 specification for point-to-multipoint call/bearer control of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), ETS 300 771-1 [1]. A further part of this ETS specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on this ETS.

Document History

DS/ETS 300771-3
February 3, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for point-to-multipoint call/bearer control; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user
This third part of ETS 300 771 specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T...
Advertisement