FORD ESB-M99D42-A

POLYPROPYLENE, NYLON FLOCKED SURFACE *** TO BE USED WITH FORD WSS-M99P1111-A ***

inactive
Buy Now
Organization: FORD
Publication Date: 17 October 2006
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a 100% nylon flock adhered to a vacuum formed or injection molded polypropylene base by means of a non-staining adhesive.

Document History

July 4, 2013
POLYPROPYLENE, NYLON FLOCKED SURFACE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 100% nylon flock adhered to a vacuum formed or injection molded polypropylene base by means of a non-staining adhesive.
FORD ESB-M99D42-A
October 17, 2006
POLYPROPYLENE, NYLON FLOCKED SURFACE *** TO BE USED WITH FORD WSS-M99P1111-A ***
The material defined by this specification is a 100% nylon flock adhered to a vacuum formed or injection molded polypropylene base by means of a non-staining adhesive.
April 23, 1982
POLYPROPYLENE, NYLON FLOCKED SURFACE
1. SCOPE: The material defined by this specification is a 100 % nylon flock adhered to a vacuum formed or injection molded polypropylene base by means of a nonstaining adhesive.

References

Advertisement