DS/EN 301657 V1.2.1

Private Integrated Services Network (PISN); Specification, functional model and information flows; Private User Mobility (PUM); Call handling Additional Network Features (ANFs)

active, Most Current
Organization: DS
Publication Date: 10 February 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document is one of a series of standards defining services and signalling protocols applicable to Private Integrated Services Networks (PISN). The series uses the Integrated Services Digital Network (ISDN) concepts as developed by ITU-T and conforms to the framework of standards for Open Systems Interconnection (OSI) as defined by ISO/IEC. The present document specifies the Private User Mobility Incoming Call (PUMI) and the Private User Mobility Outgoing Call (PUMO) additional network features. The present document endorses an International Standard, ISO/IEC 17877.

Document History

DS/EN 301657 V1.2.1
February 10, 2004
Private Integrated Services Network (PISN); Specification, functional model and information flows; Private User Mobility (PUM); Call handling Additional Network Features (ANFs)
The present document is one of a series of standards defining services and signalling protocols applicable to Private Integrated Services Networks (PISN). The series uses the Integrated Services...
July 15, 2001
Private Integrated Services Network (PISN); Specification, functional models and information flows; Private User Mobility (PUM); Call handling Additional Network Features (ANFs) [ISO/IEC 17877 (2000), modified]
This European Standard (Telecommunications series) has been produced by European Computer Manufacturers Association (ECMA) on behalf of its members and those of the European Telecommunications...
Advertisement