ETSI - EN 301 143

Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Cordless Terminal Mobility (CTM); Stage 3 Specifications for Service Control Function (SCF); SCF and Call Unrelated Service Function (CUSF)/ Service Switching Function (SSF); SCF Interface

inactive
Organization: ETSI
Publication Date: 1 June 1999
Status: inactive
Page Count: 141
scope:

The present document analyses what the Cordless Terminal Mobility (CTM) specific specifications are within the generic parameters on the Service Control Function (SCF)-SCF, Call Unrelated Service Function (CUSF)-SCF and Service Switching Function (SSF)-SCF interfaces of the ETSI core Intelligent Network Application Part (INAP). These specifications ensure internetworking between CTM networks and the establishment of a multi-vendor environment for CTM.

The generic INAP protocol contains generic parameters that can convey application specific information, such as for the CTM application. Detailed CTM specifications are described by the present document using the INAP SCF-SCF, CUSF-SCF and SSF-SCF interface capabilities. The SCF-Service Data Point (SDF) and SDF-SDF interfaces are not considered in the present document.

Document History

September 1, 1999
Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Cordless Terminal Mobility (CTM); Stage 3 Specifications for Service Control Function (SCF); SCF and Call Unrelated Service Function (CUSF)/ Service Switching Function (SSF); SCF Interface
A description is not available for this item.
EN 301 143
June 1, 1999
Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Cordless Terminal Mobility (CTM); Stage 3 Specifications for Service Control Function (SCF); SCF and Call Unrelated Service Function (CUSF)/ Service Switching Function (SSF); SCF Interface
The present document analyses what the Cordless Terminal Mobility (CTM) specific specifications are within the generic parameters on the Service Control Function (SCF)-SCF, Call Unrelated Service...
January 1, 1998
Cordless Terminal Mobility (CTM); Stage 3 Specifications for Service Control Function (SCF) - SCF and Call Unrelated Service Function (CUSF) / Service Switching Function (SSF) - SCF Interface
The present document analyses what the Cordless Terminal Mobility (CTM) specific specifications are within the generic parameters on the Service Control Function (SCF)-SCF, Call Unrelated Service...

References

Advertisement