IEC 61851-1

Electric vehicle conductive charging system - Part 1: General requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2001
Status: inactive
Page Count: 86
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 61851 applies to equipment for charging electric road vehicles at standard a.c. supply voltages (as per IEC 60038) up to 690 V and at d.c. voltages up to 1 000 V, and for providing electrical power for any additional services on the vehicle if required when connected to the supply network.

The aspects covered include characteristics and operating conditions of the supply device and the connection to the vehicle; operators and third party electrical safety; and the characteristics to be complied with by the vehicle with respect to the a.c./d.c. EVSE, only when the EV is earthed.

NOTE 1 Class II vehicles are not excluded, but the lack of information on this type of vehicle means that the requirements for the standard are unavailable at present.

NOTE 2 This standard applies to EVSE with on-site storage capability.

NOTE 3 Requirements for specific inlet, connector, plug and socket-outlets for EVs are also under consideration. They shall be incorporated in a separate standard (in the IEC 60309 series) when complete.

This standard does not cover all safety aspects related to maintenance.

This standard is not applicable to trolley buses, rail vehicles, industrial trucks and vehicles designed primarily for use off-road.

Document History

November 1, 2023
ELECTRIC VEHICLE CONDUCTIVE CHARGING SYSTEM – Part 1: General requirements
A description is not available for this item.
February 1, 2017
Electric vehicle conductive charging system – Part 1: General requirements
This part of IEC 61851 applies to EV supply equipment for charging electric road vehicles, with a rated supply voltage up to 1 000 V AC or up to 1 500 V DC. and a rated output voltage up to 1 000 V...
November 1, 2010
Electric vehicle conductive charging system – Part 1: General requirements
This part of IEC 61851 applies to on-board and off-board equipment for charging electric road vehicles at standard a.c. supply voltages (as per IEC 60038) up to 1 000 V and at d.c. voltages up to 1...
IEC 61851-1
January 1, 2001
Electric vehicle conductive charging system - Part 1: General requirements
This part of IEC 61851 applies to equipment for charging electric road vehicles at standard a.c. supply voltages (as per IEC 60038) up to 690 V and at d.c. voltages up to 1 000 V, and for providing...

References

Advertisement