FORD - WSK-M3G184-A3
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, CHLOROPRENE/NEOPRENE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 20 February 2004 |
| Status: | active |
| Page Count: | 2 |
scope:
1. SCOPE
The materials defined by these specifications are adhesive foam tapes based on polymer material. The tapes are protected by release paper or polymer liner.
Document History
WSK-M3G184-A3
February 20, 2004
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, CHLOROPRENE/NEOPRENE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are adhesive foam tapes based on polymer material. The tapes are protected by release paper or polymer liner.
August 3, 1994
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, CHLOROPRENE/NEOPRENE
1. SCOPE The materials defined by these specifications are adhesive foam tapes based on polymer material. The tapes are protected by release paper or polymer liner.