ASME - B30.21 INTERPRETATIONS

Interpretations to B30.2-1994 Manually Lever Operated Hoists

active, Most Current
Organization: ASME
Publication Date: 1 December 1992
Status: active
Page Count: 4
scope:

This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standards for Cableways, Cranes, Derricks, Hoists, Hooks, Jacks, and Slings, to inquiries concerning interpretations of technical aspects of ASME B30.21, Manually Lever Operated Hoists.

These replies are taken verbatim from the original letters except for a few typographical corrections and some minor editorial corrections made for the purpose of improved clarity. In some few instances, a review of the interpretation revealed a need for corrections of a technical nature: in these cases a corrected interpretation follows immediately after the original reply.

These interpretations were prepared in accordance with the accredited ASME procedures. ASME procedures provide for reconsideration of these interpretations when or if additional information is available which the inquirer believes might affect the interpretation. Further, persons aggrieved by this interpretation may appeal to the cognizant ASME Committee or Subcommittee. ASME does not "approve," "certify." "rate," or "endorse" any item, construction, proprietary device, or activity.

Document History

B30.21 INTERPRETATIONS
December 1, 1992
Interpretations to B30.2-1994 Manually Lever Operated Hoists
This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standards for Cableways, Cranes, Derricks,...
Advertisement