CSA - CAN/CSA-ISO/IEC 8649-02 AMD 2

Information Technology - Open Systems Interconnection - Service Definition for the Association Control Service Element

inactive
Organization: CSA
Publication Date: 1 February 2002
Status: inactive
Page Count: 47
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodes casting a vote.

Amendment 2 to ISO/IEC 8649:1996 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 33, Distributed application services, in collaboration with ITU-T. The identical text is published as ITU-T Rec. X.217/Amd.2.

Document History

Information technology - Open Systems Interconnection - Service definition for the Association Control Service Element AMENDMENT 1 : Support of authentication mechanisms for the connectionless mode
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
February 1, 2002
Information Technology - Open Systems Interconnection - Service definition for the Association Control Service Element AMENDMENT 2: Fast-associate mechanism
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
February 1, 2002
Infomation technology - Open Systems Interconnection - Service definition for the Association Control Service Element
This Service Definition defines ACSE services for application-association control in an open systems interconnection environment ACSE supports two modes of communication service: connection-oriented...
February 1, 2002
Infomation technology - Open Systems Interconnection - Service definition for the Association Control Service Element
This Service Definition defines ACSE services for application-association control in an open systems interconnection environment. ACSE supports two modes of communication service: connection-oriented...
February 1, 2002
Information technology - Open Systems Interconnection - Service definition for Association Control Service Element AMENDMENT 1: Support of authentication mechanisms for the connectionless mode
Foreword IS0 (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 8649-02 AMD 2
February 1, 2002
Information Technology - Open Systems Interconnection - Service Definition for the Association Control Service Element
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Advertisement