BSI - BS EN 851
Aluminium and Aluminium Alloys - Circle and Circle Stock for the Production of Culinary Utensils - Specifications
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 April 1996 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
Applies to hot or cold rolled circle or circle stock with thickness from 0,2 mm to 12 mm and diameter from 100 mm to 1600 mm.
Document History
May 31, 2022
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
A description is not available for this item.
May 31, 2014
Aluminium and Aluminium Alloys - Circle and Circle Stock for the Production of Culinary Utensils - Specifications
A description is not available for this item.
BS EN 851
April 15, 1996
Aluminium and Aluminium Alloys - Circle and Circle Stock for the Production of Culinary Utensils - Specifications
Applies to hot or cold rolled circle or circle stock with thickness from 0,2 mm to 12 mm and diameter from 100 mm to 1600 mm.