DS/ISO/IEC 7816-1/Amd.1

Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics - AMENDMENT 1: Maximum height of the IC contact surface

inactive
Organization: DS
Publication Date: 25 March 2004
Status: inactive
Page Count: 10
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies the physical characteristics of integrated circuit(s) cards with contacts. It applies to identification cards of the ID-1 card type which may include embossing and/or magnetic stripe as specified in ISO/IEC 7811-1 to ISO/IEC 7811-6.

Document History

February 22, 2011
Identification cards - Integrated circuit cards - Part 1: Cards with contacts - Physical characteristics
This part of ISO/IEC 7816 specifies the physical characteristics of integrated circuit cards with contacts. It applies to identification cards of the ID-1 card type, which can include embossing...
DS/ISO/IEC 7816-1/Amd.1
March 25, 2004
Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics - AMENDMENT 1: Maximum height of the IC contact surface
This part of ISO/IEC 7816 specifies the physical characteristics of integrated circuit(s) cards with contacts. It applies to identification cards of the ID-1 card type which may include embossing...
October 25, 2001
Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics
This standard specifies the physical characteristics of integrated circuit(s) cards with contacts. It applies to identification cards of the ID-1 card type which may include embossing and/or magnetic...
Advertisement