IEEE C37.26

Standard Guide for Methods of Power-Factor Measurement for Low- Voltage Inductive Test Circuits

inactive
Buy Now
Organization: IEEE
Publication Date: 16 September 1971
Status: inactive
Page Count: 13

Document History

August 21, 2014
Guide for Methods of Power-Factor Measurement for Low-Voltage (1000 V AC or lower) Inductive Test Circuits
This guide describes three methods used in the measurement of the power factor of inductive low-voltage (1000 V and lower) test circuits. These methods may be used at any frequency; however, the...
September 11, 2003
Guide for Methods of Power Factor Measurement for Low-Voltage Inductive Test Circuits
This guide describes three methods used in the measurement of the power factor of inductive low-voltage (1000 volts and below) test circuits. These methods may be used at any frequency; however, the...
September 11, 2003
Guide for Methods of Power Factor Measurement for Low-Voltage Inductive Test Circuits
This guide describes three methods used in the measurement of the power factor of inductive low-voltage (1000 volts and below) test circuits. These methods may be used at any frequency; however, the...
IEEE C37.26
September 16, 1971
Standard Guide for Methods of Power-Factor Measurement for Low- Voltage Inductive Test Circuits
A description is not available for this item.
Advertisement