DLA - SMD-5962-88506

MICROCIRCUITS, N-CHANNEL MOS MULTIFUNCTION PERIPHERAL, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 25 April 1988
Status: active
Page Count: 27
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 68901-4 Multifunction peripheral (4 mHz) 02 68901-5 Multifunction peripheral (5 mHz)

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outlines letter Case outline X D-14 (48-lead, 2.435" × .620" ×.225"), dual-in-line package Y C-6 (52-terminal, .750" × .750"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0 3 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 1.5 W Lead temperature (soldering, 5 seconds) - - - - - - - +270°C Junction temperature (TJ)- - - - - - - - - - - - - - - +170°C Thermal resistance, Junction-to-case (θJC): Cases X and Y - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C

Supply voltage: VCC - - - - - - - - - - - - - - - - - - - - - - - 4.75 V dc to 5.25 V dc VSS - - - - - - - - - - - - - - - - - - - - - - - 0 V High level input voltage (logic inputs)(VIH) - - - 2.0 V to VCC Low level input voltage (logic inputs)(VIL) - - - - GND to 0.8 V dc Minimum high level output voltage - - - - - - - - - 2.4 V dc Maximum low level output voltage - - - - - - - - - 0.5 V dc Frequency of operation: Device type 01- - - - - - - - - - - - - - - - - - 1.0 to 4.0 MHz Device type 02- - - - - - - - - - - - - - - - - - 1.0 to 5.0 MHz Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-88506
April 25, 1988
MICROCIRCUITS, N-CHANNEL MOS MULTIFUNCTION PERIPHERAL, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement