DLA - SMD-5962-89623
MICROCIRCUIT, LINEAR, VIDEO LINE DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 24 May 1990 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 EL2003 Video line driver 02 EL2033 Video line driver
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), metal can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-lead, .358" × .358" × .100"), square chip carrier package
Supply voltage (VS) - - - - - - - - - - - - - - - - - - - - - ±18 V or 36 V Input voltage (VIN) 1/ - - - - - - - - - - - - - - - - - - - - ±15 V or VS Input current (IIN) 1/- - - - - - - - - - - - - - - - - - - - ±50 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - 2/ Output short circuit duration 3/ - - - - - - - - - - - - - - - - Continuous Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, < 10 seconds) - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) Case G - - - - - - - - - - - - - - - - - - - - - - - - - - - 190°C/W Case P - - - - - - - - - - - - - - - - - - - - - - - - - - - 123°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - - 100°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VS) - - - - - - - - - - - - - - - - - - - - ±15 V Ambient operating temperature range (TA) - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History