DLA - DESC-DWG-86080
RELAYS, ELECTROMAGNETIC, MAGNETIC LATCH, 10 AMPERES, 2PDT, ALL WELDED, HERMETICALLY SEALED, (SIMILAR TO MIL-R-6106/50 EXCEPT FOR 6 AND 12 V DC COILS)
| Organization: | DLA |
| Publication Date: | 29 September 1986 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes the requirements for a hermetically sealed electromagnetic relay supplied to the requirements of MIL-R-6106/50 except as noted herein.
The complete part number shall be as shown in the following example:
intended Use:
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History