MODUK - DEF STAN 83-71

Cloth, Netting, Polyester, Type QX

inactive, Most Current
Organization: MODUK
Publication Date: 27 May 1980
Status: inactive
Page Count: 13
scope:

This Standard relates to a warp knitted netting manufactured from polyester filament yarns and which is used as a component i n ammunition and specifies the material, methods of test and other requirements.

The designation type QX indicates that the material is of a quality suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, its compatibility with explosives is a requirement. However, its compatibility with explosives in all environments has not been established, and Design Authorities should therefore seek advice from:

The Director

Properllants, Explisves and Rocket Motor establishment

Powermill Lane

Waltham Abbey

Essex

on particular applications

 

Document History

DEF STAN 83-71
May 27, 1980
Cloth, Netting, Polyester, Type QX
This Standard relates to a warp knitted netting manufactured from polyester filament yarns and which is used as a component i n ammunition and specifies the material, methods of test and other...

References

Advertisement