DSF/prEN 61557-2 - 85/270/CDV

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures -- Part 2: Insulation resistance, (July 3, 1998)

inactive
Organization: DS
Status: inactive
Page Count: 8
ICS Code (Electrical and electronic testing): 19.080

Document History

April 4, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 2: Insulation resistance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state.
October 22, 1997
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
This part of IEC 1557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state.
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 2: Insulation resistance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de- energized state.
DSF/prEN 61557-2 - 85/270/CDV
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures -- Part 2: Insulation resistance, (July 3, 1998)
A description is not available for this item.

References

Advertisement