DS/EN ISO/IEC 9646-4

Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 4: Test realization

inactive, Most Current
Organization: DS
Publication Date: 3 July 1996
Status: inactive
Page Count: 22
ICS Code (Open systems interconnection in general): 35.100.01
scope:

This part of the standard specifies requirements and gives guidance concerning the realization of a means of testing (MOT), in conformance with a reference Abstract Test Suite (ATS) specification, specified in compliance with ISO/IEC 9646-2. This part of ISO/IEC 9646 is applicable to producing MOTs for testing a single protocol, multiple protocols or a profile.

Document History

DS/EN ISO/IEC 9646-4
July 3, 1996
Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 4: Test realization
This part of the standard specifies requirements and gives guidance concerning the realization of a means of testing (MOT), in conformance with a reference Abstract Test Suite (ATS) specification,...
Advertisement