BSI - BS EN 29052-1

Acoustics - Method for the Determination of Dynamic Stiffness Part 1: Materials Used Under Floating Floors in Dwellings

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 September 1992
Status: active
Page Count: 14
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

Applies to determination per unit area of resilient materials with smooth surfaces used in a continuous layer. It does not apply to loadings lower than 0,4 kPa or greater than 4 kPa.

Document History

BS EN 29052-1
September 15, 1992
Acoustics - Method for the Determination of Dynamic Stiffness Part 1: Materials Used Under Floating Floors in Dwellings
Applies to determination per unit area of resilient materials with smooth surfaces used in a continuous layer. It does not apply to loadings lower than 0,4 kPa or greater than 4 kPa.

References

Advertisement