CEN - EN 3009

Aerospace Series - Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1 275 MPa (At Ambient Temperature)/650 Degrees Clesius

active, Most Current
Organization: CEN
Publication Date: 1 May 1998
Status: active
Page Count: 10
ICS Code (Fasteners for aerospace construction): 49.030

Document History

EN 3009
May 1, 1998
Aerospace Series - Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1 275 MPa (At Ambient Temperature)/650 Degrees Clesius
A description is not available for this item.
Advertisement