ETSI - EN 301 145-2

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) Protocol; Teleaction Bearer Service; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 January 1999
Status: inactive
Page Count: 27
scope:

This second part of EN 301 145 is applicable to the stage three of the Teleaction bearer service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [5]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [4]).

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 teleaction bearer service protocol as specified in EN 301 145-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [7].

The supplier of a protocol implementation which is claimed to conform to EN 301 145-1 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

March 1, 1999
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) Protocol; Teleaction Service; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
EN 301 145-2
January 1, 1999
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) Protocol; Teleaction Bearer Service; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of EN 301 145 is applicable to the stage three of the Teleaction bearer service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public...
February 1, 1998
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) Protocol; Teleaction Teleservice; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of EN 301 145 is applicable to the stage three of the Teleaction teleservice for the pan-European Integrated Services Digital Network (ISDN) as provided by European public...

References

Advertisement