ISO 17078-1

Petroleum and natural gas industries Drilling and production equipment Part 1: Side-pocket mandrels

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2004
Status: active
Page Count: 48
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 17078 provides requirements for side-pocket mandrels used in the petroleum and natural gas industry. This part of ISO 17078 includes specifying, selecting, designing, manufacturing, quality control, testing, and preparation for shipping of side-pocket mandrels.

This part of ISO 17078 does not address nor include requirements for end connections between the side-pocket mandrels and the well conduit. The installation and retrieval of side-pocket mandrels is outside the scope of this part of ISO 17078. Additionally, this part of ISO 17078 does not include specifications for centre-set mandrels, or mandrels that employ or support tubing-retrievable flow control devices.

This part of ISO 17078 does not include gas-lift or any other flow-control valves or devices, latches, and/or associated wire line equipment that can or cannot be covered in other ISO specifications.

The side-pocket mandrels to which this part of ISO 17078 refers are independent devices that can accept installation of flow-control or other devices down-hole.

Document History

March 15, 2010
Petroleum and natural gas industries - Drilling and production equipment - Part 1: Side-pocket mandrels AMENDMENT 1
ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried...
ISO 17078-1
December 15, 2004
Petroleum and natural gas industries Drilling and production equipment Part 1: Side-pocket mandrels
This part of ISO 17078 provides requirements for side-pocket mandrels used in the petroleum and natural gas industry. This part of ISO 17078 includes specifying, selecting, designing, manufacturing,...

References

Advertisement