SNV - SN EN ISO/IEC 15423
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing (ISO/IEC 15423:2004)
inactive
| Organization: | SNV |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Information coding): | 35.040 |
Document History
November 1, 2010
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing
This International Standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...
SN EN ISO/IEC 15423
February 1, 2006
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing (ISO/IEC 15423:2004)
A description is not available for this item.