DS/EN 302066-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Ground- and Wall- Probing Radar applications; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive

active
Organization: DS
Publication Date: 17 November 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies the requirements for Ground- and Wall- Probing Radar applications operating in all or part of the frequency band from 30 MHz to 12,4 GHz.
Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and detection applications.
The scope is limited to radars operated as short range devices (because of their usage and design), in which the system is in close proximity to the materials being investigated. It does not include radars operated from aircraft or spacecraft.
The radar applications in the present document are not intended for communications purposes. Their intended usage excludes radiation into the free space and means shall be taken to keep it to a minimum.

Document History

May 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Ground- and Wall- Probing Radar applications (GPR/WPR) imaging systems; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Ground- and Wall- Probing Radar imaging systems applications. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and...
DS/EN 302066-2 V1.1.1
November 17, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Ground- and Wall- Probing Radar applications; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
The present document specifies the requirements for Ground- and Wall- Probing Radar applications operating in all or part of the frequency band from 30 MHz to 12,4 GHz. Ground Probing Radars (GPR)...
Advertisement