ASME A112.19.3

Stainless Steel Plumbing Fixtures (Designed for Residential Use)

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 2000
Status: inactive
Page Count: 36

Document History

January 1, 2022
Stainless steel plumbing fixtures
This Standard covers plumbing fixtures made of stainless steel alloys and specifies requirements for materials, construction, performance, testing, and markings. Note: The term “corrosion-resisting...
January 1, 2017
Stainless steel plumbing fixtures
This Standard covers plumbing fixtures made of stainless steel alloys and specifies requirements for materials, construction, performance, testing, and markings. Note: The term “corrosion-resisting...
January 1, 2017
Stainless steel plumbing fixtures
This Standard covers plumbing fixtures made of stainless steel alloys and specifies requirements for materials, construction, performance, testing, and markings. Note: The term “corrosion-resisting...
January 1, 2017
Stainless steel plumbing fixtures
This Standard covers plumbing fixtures made of stainless steel alloys and specifies requirements for materials, construction, performance, testing, and markings. Note: The term “corrosion-resisting...
January 1, 2008
Stainless Steel Plumbing Fixtures
This Standard establishes the requirements for the types, thicknesses, and finish of stainless(Footnote 1) steel metal to be used for the fixtures and certain features of construction designed for...
January 1, 2008
Stainless steel plumbing fixtures
This standard shall cover the requirements for fire hose appliances up to and including 150 mm (6 in.) nominal dimension designed for connection to fire hose, fire apparatus, and fire hydrants and...
January 1, 2000
Stainless Steel Plumbing Fixtures (Designed for Residential Use)
This Standard establishes the requirements for the types, thicknesses, and finish of stainless(Footnote 1) steel metal to be used for the fixtures and certain features of construction designed for...
ASME A112.19.3
January 1, 2000
Stainless Steel Plumbing Fixtures (Designed for Residential Use)
A description is not available for this item.
January 1, 2000
Stainless Steel Plumbing Fixtures (Designed for Residential Use)
This Standard establishes the requirements for the types, thicknesses, and finish of stainless steel metal to be used for the fixtures and certain features of construction designed for residential...
January 1, 1987
Stainless Steel Plumbing Fixtures (Designed for Residential Use)
A description is not available for this item.
January 1, 1976
STAINLESS STEEL PLUMBING FIXTURES (DESIGNED FOR RESIDENTIAL USE)
A description is not available for this item.

References

Advertisement