DLA - SMD-5962-89807

MICROCIRCUIT, LINEAR, BALANCED MODULATOR/DEMODULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 April 1990
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD630 Balanced modulator/demodulator

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × . 100"), square leadless chip carrier package

Positive supply voltage (V+) - - - - - - - - - - - +18 V dc Negative supply voltage (V−) - - - - - - - - - - - −18 V dc Power dissipation (PD) - - - - - - - - - - - - - - 600 mW 1/ Output short circuit duration - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA)- - - 85°C/W

Positive supply voltage (V+) - - - - - - - - - - - +15 V dc Negative supply voltage (V−) - - - - - - - - - - - −15 V dc Operating temperature range - - - - - - - - - - - −55°C to +125°C Slew rate - - - - - - - - - - - - - - - - - - - - 45 V/µs 2/ 3/ Settling time to 0.1 % (20 V step) - - - - - - - - 3 V/µs 3/

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 9, 2018
MICROCIRCUIT, LINEAR, BALANCED MODULATOR/DEMODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 11, 2012
MICROCIRCUIT, LINEAR, BALANCED MODULATOR/DEMODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 27, 2006
MICROCIRCUIT, LINEAR, BALANCED MODULATOR/DEMODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
March 27, 2001
MICROCIRCUIT, LINEAR, BALANCED MODULATOR/DEMODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89807
April 3, 1990
MICROCIRCUIT, LINEAR, BALANCED MODULATOR/DEMODULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement