NPFC - MIL-H-26385
HOSE, OXYGEN AND PRESSURIZATION, OZONE RESISTANT
| Organization: | NPFC |
| Publication Date: | 20 July 1994 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This specification covers crush resistant, nonkinking hose fabricated of ozone-resistant material suitable for use with air or breathing oxygen.
This specification covers hoses of any length with the following internal diameters. TABLE I Hose sizes.
Dash No. Diameter ------------------- -2 0.125 -4 0.250 -6 0.375 -8 0.500 -10 0.625 -12 0.750
The specification part number is definitive and formatted to identify each item covered by this specification. The part number is formatted from the requirement options available in MS27797.
intended Use:
The hose covered by this specification is intended for use in breathing oxygen and pressurizing systems installed in aircraft to supply air or oxygen for breathing or pressurizing purposes when... View More
Document History