DS/EN 60154-2+A1

Flanges for waveguides - Part 2:Relevant specifications for flanges for ordinary rectangular waveguides

active
Organization: DS
Publication Date: 22 October 1997
Status: active
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This standard relates to the dimensions of waveguide flanges for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on waveguides. It should be noted that for optimum electrical performance, post-drilling of the alignment holes after mounting is recommended.

Document History

November 28, 2016
Flanges for waveguides – Part 2: Relevant specifications for flanges for ordinary rectangular waveguides
IEC 60154-2:2016 specifies the dimensions of flanges for ordinary rectangular waveguide for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on...
DS/EN 60154-2+A1
October 22, 1997
Flanges for waveguides - Part 2:Relevant specifications for flanges for ordinary rectangular waveguides
This standard relates to the dimensions of waveguide flanges for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on waveguides. It should be noted...
Flanges for waveguides - Part 2: Relevant specifications for flanges for ordinary rectangular waveguides
This part of IEC 60154 specifies the dimensions of flanges for ordinary rectangular waveguide for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on...
Advertisement