DLA - SMD-5962-89636 REV A
MICROCIRCUIT, LINEAR, BUFFER AMPLIFIER, WIDEBAND, HIGH SLEW RATE/OUTPUT CURRENT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 March 1992 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for crass B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HA-5002 Wideband, high output current buffer
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-1 (8-lead, .405" × .310" × .200"), dual line package 2 c-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Voltage between +V and −V terminals- - - - - - - - - - - - 44 V dc Input voltage- - - - - - - - - - - - - - - - - - - - - - - Equal to supplies Peak output current (50 ms on, 1.0 s off)- - - - - - - - - ±400 mA Continuous output current- - - - - - - - - - - - - - - - - 200 mA RMS Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD): Case G - - - - - - - - - - - - - - - - - - - - - - - - 1.0 W 1/ Case P - - - - - - - - - - - - - - - - - - - - - - - - .82 W 1/ Case 2 - - - - - - - - - - - - - - - - - - - - - - - - 1.36 W 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - - +275°C Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case G - - - - - - - - - - - - - - - - - - - - - - - - 101°C/W Case P - - - - - - - - - - - - - - - - - - - - - - - - 85° Case 2 - - - - - - - - - - - - - - - - - - - - - - - - 74°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - - - +175°C
Positive supply voltage range (+V) - - - - - - - - - +12 V dc to +15 V dc Positive supply voltage range (−V) - - - - - - - - - −12 V dc to −15 V dc Load resistance (RL) - - - - - - - - - - - - - - - - ≤100Ω Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History