SNV - SN EN 4321

Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature)/650° C

active, Most Current
Organization: SNV
Publication Date: 1 May 2005
Status: active
Page Count: 11
ICS Code (Bolts, screws, studs): 49.030.20

Document History

SN EN 4321
May 1, 2005
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature)/650° C
A description is not available for this item.
Advertisement