FORD - ESB-M28G17-A4

GLASS, SAFETY, HEAT TREATED FLOAT, LOW LIGHT TRANSMITTANCE, 3.2 MM ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 31 August 2006
Status: inactive
Page Count: 3
scope:

The material defined by these specifications is float glass, M28G101(V), which has been heat treated so that it will meet test requirements as described in American National Standard Institute Safety Code; ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

ESB-M28G17-A4
August 31, 2006
GLASS, SAFETY, HEAT TREATED FLOAT, LOW LIGHT TRANSMITTANCE, 3.2 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is float glass, M28G101(V), which has been heat treated so that it will meet test requirements as described in American National Standard Institute Safety...
September 20, 2000
GLASS, SAFETY, HEAT TREATED FLOAT, LOW LIGHT TRANSMITTANCE, 3.2 MM
1. SCOPE The material defined by this specification is float glass, M28G101( V), which has been heat treated so that it will meet test requirements as described in American National Standard...
April 10, 1989
GLASS, SAFETY - HEAT TREATED FLOAT - LOW LIGHT TRANSMITTANCE - 3.2 MM
1. SCOPE The material defined by this specification is float glass, M28G101( V), which has been heat treated so that it will meet test requirements as described in American National Standard...
April 10, 1989
GLASS, SAFETY - HEAT TREATED FLOAT - LOW LIGHT TRANSMITTANCE - 3.2 MM
A description is not available for this item.
January 1, 1989
GLASS, SAFETY, HEAT TREATED FLOAT - LOW LIGHT TRANSMITTANCE - 3.2 MM
A description is not available for this item.

References

Advertisement