DLA - SMD-5962-89588
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 October 1989 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM105 Voltage regulator
The case outline-shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package
Input voltage (VIN) - - - - - - - - - - - - - - - 50 V dc Input output differential - - - - - - - - - - - - 40 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - +150°C Power dissipation (PD) - - - - - - - - - - - - - - 800 mW Thermal resistance, Junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Thermal resistance, Junction-to-ambient (θJA) - - 180°C/W (still air-flush mount) 75°C/W (400 LFPM air flow-flush mount)
Ambient operating temperature range (TA) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History