ASTM International - ASTM C1090-01

Standard Test Method for Measuring Changes in Height of Cylindrical Specimens from Hydraulic-Cement Grout

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2001
Status: inactive
Page Count: 4
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This test method covers measurement of the changes in height of hydraulic-cement grout by the use of 75 by 150-mm (3 by 6-n.) cylinders, when the cylinders are protected so that the tendency to change in height does not include evaporation so as to cause drying, uptake of moisture, carbonation, or exposure to temperatures outside the range 23 ± 2.0°C (73 ±3°F) or, optionally, to another specified temperature controlled within ± 2.0°C (± 3°F).

1.2 If desired, this test method can be adapted to studies of changes in height involving either schedules or environmental treatment different from the standard procedures prescribed by this test method.

1.3 The values stated in inch-pound units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 15, 2010
Standard Test Method for Measuring Changes in Height of Cylindrical Specimens of Hydraulic-Cement Grout
1.1 This test method covers measurement of the changes in height of hydraulic-cement grout by the use of 75 by 150-mm (3 by 6-in.) cylinders, when the cylinders are protected so that the tendency to...
June 10, 2005
Standard Test Method for Measuring Changes in Height of Cylindrical Specimens of Hydraulic-Cement Grout
1.1 This test method covers measurement of the changes in height of hydraulic-cement grout by the use of 75 by 150-mm (3 by 6-in.) cylinders, when the cylinders are protected so that the tendency to...
June 10, 2001
Standard Test Method for Measuring Changes in Height of Cylindrical Specimens from Hydraulic-Cement Grout
1.1 This test method covers measurement of the changes in height of hydraulic-cement grout by the use of 75 by 150-mm (3 by 6-n.) cylinders, when the cylinders are protected so that the tendency to...
ASTM C1090-01
June 10, 2001
Standard Test Method for Measuring Changes in Height of Cylindrical Specimens from Hydraulic-Cement Grout
1.1 This test method covers measurement of the changes in height of hydraulic-cement grout by the use of 75 by 150-mm (3 by 6-n.) cylinders, when the cylinders are protected so that the tendency to...
Advertisement