ETSI - TS 102 362-3
Electromagnetic compatibility and Radio spectrum Matters (ERM); Conformance testing for the Digital Mobile Radio (DMR); Part 3: Abstract Test Suite (ATS) specification
| Organization: | ETSI |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 33 |
scope:
The present document contains the Abstract Test Suite (ATS) to test the ERM DMR Call Control (CCL) and Data Link (DLL) layer.
The objective of the present document is to provide a basis for conformance tests for ERM DMR equipment giving a high probability of air interface inter-operability between different manufacturer's ERM DMR equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and the ETSI rules for conformance testing (ETS 300 406 [6]) are used as a basis for the test methodology.
Clause 4 describes the Test Configuration used to test the DMR Call Control Layer (CCL) at the MS side and at the BS side.
Clause 5 describes the Test Configurations used to test the DMR Data Link Layer (DLL) at the MS side and at the BS side.
Clause 6 describes the ATS conventions, which are intended to give a better understanding of the ATS.
Annex A provides a guideline for Upper Tester implementation, Inhouse Testing and Send/Receive of DLL TDMA bursts.
Annex B provides the Tree and Tabular Combined Notation (TTCN-3) part of the ATS.
Annex C provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of DMR.
Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of DMR.
Document History