BSI - BS AU 88
Recommendations for Ratings for Light Duty Cables for Automobile Use
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 June 1985 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
Gives recommendations for nominal current ratings for conductor sizes in the range 0.3 mm2 to 10 mm2 based on a temperature rise of 30°C. An appendix gives guidance for designers.
Document History
BS AU 88
June 28, 1985
Recommendations for Ratings for Light Duty Cables for Automobile Use
Gives recommendations for nominal current ratings for conductor sizes in the range 0.3 mm2 to 10 mm2 based on a temperature rise of 30°C. An appendix gives guidance for designers.
August 27, 1965
Schedule of recommended ratings for light duty cables for automobile use
A description is not available for this item.