NPFC - DOD-G-85733

GREASE, HIGH TEMPERATURE, CATAPULT SYSTEM

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 25 April 1986
Status: active
Page Count: 14
scope:

This specification covers the requirements for one type and grade of a high temperature grease for uses at temperatures from −29°C to 260°C and for brief periods of use at temperatures up to 370°C (see 6.1).

intended Use:

The high temperature grease is intended for use at temperatures of −29°C to 260°C and brief exposure to temperatures up to 370°C. This lubricant is intended for use with low loss launch... View More

Document History

June 21, 2019
GREASE, HIGH TEMPERATURE, CATAPULT SYSTEM
A description is not available for this item.
DOD-G-85733
April 25, 1986
GREASE, HIGH TEMPERATURE, CATAPULT SYSTEM
The high temperature grease is intended for use at temperatures of −29°C to 260°C and brief exposure to temperatures up to 370°C. This lubricant is intended for use with low loss launch valves on a...

References

Advertisement