ISO 14230-1

Road Vehicles - Diagnostic Systems - Keyword Protocol 2000 - Part 1: Physical Layer

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 1999
Status: inactive
Page Count: 12
ICS Code (Diagnostic, maintenance and test equipment): 43.180
scope:

This part of ISO 14230 describes the physical layer, based on ISO 9141, on which the diagnostic services will be implemented. It is based on the physical layer described in ISO 9141-2, but expanded to allow for road vehicles with either 12 V or 24 V voltage supply.

NOTE - In this part of ISO 14230, values given in parentheses apply to 24 V systems.

Document History

June 1, 2012
Road vehicles - Diagnostic communication over K-Line (DoK-Line) - Part 1: Physical layer
This part of ISO 14230 specifies the physical layer, based on ISO 9141, on which the diagnostic services will be implemented. It is based on the physical layer described in ISO 9141-2, but expanded...
ISO 14230-1
March 15, 1999
Road Vehicles - Diagnostic Systems - Keyword Protocol 2000 - Part 1: Physical Layer
This part of ISO 14230 describes the physical layer, based on ISO 9141, on which the diagnostic services will be implemented. It is based on the physical layer described in ISO 9141-2, but expanded...

References

Advertisement