IEC 60092-375
Electrical Installations in Ships - Part 375: Shipboard Telecommunication Cables and Radio-Frequency Cables - General Instrumentation, Control and Communication Cables
Organization: | IEC |
Publication Date: | 1 January 1977 |
Status: | inactive |
Page Count: | 28 |
ICS Code (Cables): | 29.060.20 |
ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
Scope and object
This standard applies to shipboard general instrumentation, control and communication cables, intended for interconnection of all sorts of instrumentation and communication equipment including that telephone equipment whose proper functioning is thought necessary for the safety of the ship.
These cables are intended for use on systems operating up to 60 V a.c. or d.c. but will operate satisfactorily under fault conditions at voltages up to 250 V a.c. or d.c.
This publication lays down the standard description and requirements for such cables.