NPFC - MIL-PRF-19500/520

SEMICONDUCTOR DEVICES, DIODE, LIGHT EMITTING, YELLOW TYPES JAN1N6093, JANTX1N6093, JAN1N6610 (CLEAR LENS), JANTX1N6610 (CLEAR LENS), AND PANEL MOUNTED ASSEMBLY TYPES JANM19500/52001, JANTXM19500/52002, JANM19500/52003 (CLEAR LENS), AND JANTXM19500/52004 (CLEAR LENS)

inactive
Buy Now
Organization: NPFC
Publication Date: 9 August 1999
Status: inactive
Page Count: 13
scope:

This specification covers the performance requirements for JAN and JANTX yellow light-emitting diodes (LED) in a hermetic-sealed can and panel mount assemblies made from the same hermetic light emitting diode units. See 6.2 for an explanation of Part or Identifying Number (PIN). Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

Document History

May 30, 2023
LIGHT EMITTING DIODE, YELLOW, THROUGH-HOLE MOUNT AND PANEL MOUNT ASSEMBLY, CLEAR AND DIFFUSED LENS, TYPES 1N6093, 1N6610, M19500/52001, M19500/52002, M19500/52003 AND M19500/52004, QUALITY LEVELS JAN AND JANTX
Scope. This specification covers the performance requirements for hermetically-sealed yellow discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each...
March 20, 2018
LIGHT EMITTING DIODE, YELLOW, THROUGH-HOLE MOUNT AND PANEL MOUNT ASSEMBLY, CLEAR AND DIFFUSED LENS, TYPES 1N6093, 1N6610, M19500/52001, M19500/52002, M19500/52003 AND M19500/52004, QUALITY LEVELS JAN AND JANTX
This specification covers the performance requirements for hermetically-sealed yellow discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type...
April 20, 2016
LIGHT EMITTING DIODE, YELLOW, THROUGH-HOLE MOUNT AND PANEL MOUNT ASSEMBLY, CLEAR AND DIFFUSED LENS, TYPES 1N6093, 1N6610, M19500/52001, M19500/52002, M19500/52003 AND M19500/52004, QUALITY LEVELS JAN AND JANTX
This specification covers the performance requirements for hermetically-sealed yellow discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type...
December 20, 2013
LIGHT EMITTING DIODE, YELLOW, JEDEC TYPES JAN1N6093, JANTX1N6093 (DIFFUSED LENS), JAN1N6610, JANTX1N6610 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY, TYPES JANM19500/52001, JANTXM19500/52002 (DIFFUSED LENS), JANM19500/52003 AND JANTXM19500/52004 (CLEAR LENS)
This specification covers the performance requirements for hermetically-sealed yellow discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type...
February 15, 2012
Semiconductor Device, Diode, Light Emitting, Yellow, Types JAN1N6093, JANTX1N6093, JAN1N6610 (Clear Lens), JANTX1N6610 (Clear Lens), and Panel Mount Assembly, Types JANM19500/52001, JANTXM19500/52002, JANM19500/52003 (Clear Lens), and JANTXM19500/52004 (Clear Lens)
This specification covers the performance requirements for hermetically-sealed yellow discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type...
May 1, 2007
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, YELLOW, TYPES JAN1N6093, JANTX1N6093, JAN1N6610 (CLEAR LENS), JANTX1N6610 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY, TYPES JANM19500/52001, JANTXM19500/52002, JANM19500/52003 (CLEAR LENS), AND JANTXM19500/52004 (CLEAR LENS)
This specification covers the performance requirements for hermetically-sealed yellow discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type...
December 19, 2003
SEMICONDUCTOR DEVICES, DIODE, LIGHT EMITTING, YELLOW TYPES JAN1N6093, JANTX1N6093, JAN1N6610 (CLEAR LENS), JANTX1N6610 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY TYPES JANM19500/52001, JANTXM19500/52002, JANM19500/52003 (CLEAR LENS), AND JANTXM19500/52004 (CLEAR LENS)
A description is not available for this item.
MIL-PRF-19500/520
August 9, 1999
SEMICONDUCTOR DEVICES, DIODE, LIGHT EMITTING, YELLOW TYPES JAN1N6093, JANTX1N6093, JAN1N6610 (CLEAR LENS), JANTX1N6610 (CLEAR LENS), AND PANEL MOUNTED ASSEMBLY TYPES JANM19500/52001, JANTXM19500/52002, JANM19500/52003 (CLEAR LENS), AND JANTXM19500/52004 (CLEAR LENS)
This specification covers the performance requirements for JAN and JANTX yellow light-emitting diodes (LED) in a hermetic-sealed can and panel mount assemblies made from the same hermetic light...
April 20, 1992
SEMICONDUCTOR DEVICES, DIODE, LIGHT EMITTING, YELLOW TYPES JAN1N6093, JANTX1N6093, JAN1N6610 (CLEAR LENS), JANTX1N6610 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY TYPES JANM19500/52001, JANTXM19500/52002, JANM19500/52003 (CLEAR LENS), AND JANTXM19500/52004 (CLEAR LENS)
This specification covers the detail requirements for JAN and JANTX yellow light emitting diodes in a hermetic-sealed can and panel mount assemblies made from the same hermetic light emitting diode...
December 6, 1990
SEMICONDUCTOR DEVICES, DIODE, LIGHT EMITTING, YELLOW TYPES JAN1N6093, JANTX1N6093, JAN1N6610 (CLEAR LENS), JANTX1N6610 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY TYPES JANM19500/52001, JANTXM19500/52002, JANM19500/52003 (CLEAR LENS), AND JANTXM19500/52004 (CLEAR LENS)
A description is not available for this item.
January 31, 1989
SEMICONDUCTOR DEVICES, DIODE, LIGHT EMITTING, YELLOW TYPES JAN1N6093, JANTX1N6093, JAN1N6610 (CLEAR LENS), JANTX1N6610 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY TYPES JANM19500/52001, JANTXM19500/52002, JANM19500/52003 (CLEAR LENS), AND JANTXM19500/52004 (CLEAR LENS)
A description is not available for this item.
January 20, 1983
SEMICONDUCTOR DEVICES, DIODE, LIGHT EMITTING, YELLOW TYPES JAN1N6093 AND JANTX1N6093 AND PANEL-MOUNTED ASSEMBLY TYPES JANM19500/52001 AND JTXM19500/52002
A description is not available for this item.
March 10, 1978
SEMICONDUCTOR DEVICES, DIODE, LIGHT EMITTING TYPES JAN 1N6093 AND JANTX 1N6093
A description is not available for this item.
March 8, 1977
SEMICONDUCTOR DEVICES, DIODE, LIGHT EMITTING TYPES JAN1N6093 AND JAN TX1N6093
A description is not available for this item.
July 20, 1976
SEMICONDUCTOR DEVICES, DIODE, LIGHT EMITTING TYPES JAN1N6093 AND JANTX1N6093
A description is not available for this item.

References

Advertisement