FORD ESB-M12G57-A

BATT, GLASS FIBER INSULATION, 0.55- 0.75 KG/M2 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 28 February 2006
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a fiberglass package consisting of a core bonded to a black skin of heavier density. The fibers are held together with phenolic resin.

Document History

January 18, 2012
BATT, GLASS FIBER INSULATION, 0.55 - 0.75 kg/m2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fiberglass package consisting of a core bonded to a black skin of heavier density. The fibers are held together with phenolic resin.
FORD ESB-M12G57-A
February 28, 2006
BATT, GLASS FIBER INSULATION, 0.55- 0.75 KG/M2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fiberglass package consisting of a core bonded to a black skin of heavier density. The fibers are held together with phenolic resin.
March 1, 1995
BATT, GLASS FIBER INSULATION, 0.55- 0.75 KG/SQM
1. SCOPE The material defined by this specification is a fiber glass package consisting of a core bonded to a black skin of heavier density. The fibers are held together with phenolic resin.

References

Advertisement