DIN EN ISO 1133
Kunststoffe - Bestimmung der Schmelze-Massefliessrate (MFR) und der Schmelze-Volumenfliessrate (MVR) von Thermoplasten (ISO 1133:2005); Deutsche Fassung EN ISO 1133:2005
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
DIN EN ISO 1133
September 1, 2005
Kunststoffe - Bestimmung der Schmelze-Massefliessrate (MFR) und der Schmelze-Volumenfliessrate (MVR) von Thermoplasten (ISO 1133:2005); Deutsche Fassung EN ISO 1133:2005
A description is not available for this item.
September 1, 2002
Plastics - Determination of the melt mass-flow rate (MFR) and the melt volume-flow rate (MVR) of thermoplastics (ISO/DIS 1133:2002); German Version prEN ISO 1133:2002
A description is not available for this item.
February 1, 2000
Plastics - Determination of the melt mass-flow rate (MFR) and the melt volume-flow rate (MVR) of thermoplastics (ISO 1133:1997); German version EN ISO 1133:1999
A description is not available for this item.