DIN EN 300347-5

V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (LE side) (Endorsement of the English version EN 300347-5 V 3.1.1 (2001-03) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2001
Status: active
Page Count: 1
ICS Code (Switching and signalling systems): 33.040.30

Document History

DIN EN 300347-5
December 1, 2001
V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (LE side) (Endorsement of the English version EN 300347-5 V 3.1.1 (2001-03) as German standard)
A description is not available for this item.
Advertisement