DLA - SMD-5962-86846 REV A
MICROCIRCUIT, DIGITAL, CMOS 64 X 5 PARALLEL FIFO, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 January 1989 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function Shift in/out rate 01 (See 6.4) 64 × 5 CMOS parallel FIFO 10 MHz 02 (See 6.4) 64 × 5 CMOS parallel FIFO 15 MHz 03 (See 6,4) 64 × 5 CMOS parallel FIFO 25 MHz 04 (See 6.4) 64 × 5 CMOS parallel FIFO 35 MHz
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline S F-9 (20-lead, .540" × .300" × .100"), flat package V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package K F-l0 (18-lead, .540" × .370" × .092"), flat package
Terminal voltage with respect to ground- - - - - - - −0.5 V dc to +7.0 V dc DC output current- - - - - - - - - - - - - - - - - - 50mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Cases S, V, X, and 2 - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature ,(TJ) - - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Supply voltage (GND) - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - - 2.0 V dc minimum Input low voltage (VIL)- - - - - - - - - - - - - - - 0.8 V dc maximum 2/ Case operating temperature range (TC)- - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History