MODUK - DEF STAN 59-62: 90/020

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: active
Page Count: 16
scope:

This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:

TTL DIGITAL CIRCUIT having TWO D-TYPE, EDGE TRIGGERED, BISTABLE SEQUENTIAL POSITIVE CIRCUITS with separate CLOCK, D, PRESET and CLEAR INPUTS to each Bistable circuit.

The circuit is in a DUAL-IN-LINE Plastic encapsulation and is designed to operate over the positive supply voltage range 4.5V to 5.5V and over the ambient temperature range -55°C to +125°C.

Document History

DEF STAN 59-62: 90/020
January 1, 1969
Integrated Circuit
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for: TTL DIGITAL CIRCUIT having TWO D-TYPE, EDGE TRIGGERED, BISTABLE...

References

Advertisement