DLA - SMD-5962-93157 REV D
MICROCIRCUIT, MEMORY, HYBRID AND MONOLITHIC, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 256K X 8-BIT
| Organization: | DLA |
| Publication Date: | 22 June 1998 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WS256K8-120CQ SRAM, 256K × 8-bit 120 ns 02 WS256K8-100CQ SRAM, 256K × 8-bit 100 ns 03 WS256K8-85CQ SRAM, 256K × 8-bit 85 ns 04 WS256K8-70CQ SRAM, 256K × 8-bit 70 ns 05 WS256K8-55CQ SRAM, 256K × 8-bit 55 ns 06 WS256K8-45CQ SRAM, 256K × 8-bit 45 ns 07 WS256K8-35CQ SRAM, 256K × 8-bit 35 ns 08 WS256K8-25CQ SRAM, 256K × 8-bit 25 ns 09 WS265K8-20CQ SRAM, 256K × 8-bit 20 ns
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 32 Dual-in-line, dual cavity Y See figure 1 32 Dual-in-line, single cavity
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History