DLA - DESC-DWG-84105 REV A

RELAYS, 25 AMPERES, 3PDT, ALL WELDED, HERMETICALLY SEALED, PERMANENT MAGNET DRIVE (SIMILAR TO MS27743)

inactive
Organization: DLA
Publication Date: 26 February 1987
Status: inactive
Page Count: 9
scope:

This drawing descrioes the requirements for a hermetically sealed electromechanical relay supplied to the requirements of MS27743 except as noted herein.

The complete part number shall be as shown in the following example:

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

RELAYS, 25 AMPERES, 3PDT, ALL WELDED, HERMETICALLY SEALED, PERMANENT MAGNET DRIVE (SIMILAR TO MS27743)
A description is not available for this item.
DESC-DWG-84105 REV A
February 26, 1987
RELAYS, 25 AMPERES, 3PDT, ALL WELDED, HERMETICALLY SEALED, PERMANENT MAGNET DRIVE (SIMILAR TO MS27743)
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
September 28, 1984
RELAYS, 25 AMPERES, 3PDT, ALL WELDED, HERMETICALLY SEALED, PERMANENT MAGNET DRIVE (SIMILAR TO MS27743)
A description is not available for this item.

References

Advertisement